Capital Lighting, Inc. 5380-03-41 Bathroom Fixtures-Three Lights 413148

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 10.00 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Sienna Product Name: Three Light Vanity Light UPC: 093185039798 Category: Bath & Vanity Glass: Patterned Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 10.00 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Sienna Product Name: Three Light Vanity Light UPC: 093185039798 Category: Bath & Vanity Glass: Patterned Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5380-03-41 Bathroom Fixtures-Three Lights - 413148 - Capital Lighting, Inc.
Columbus, OH, USA
5380-03-41 Bathroom Fixtures-Three Lights
413148
5380-03-41 Bathroom Fixtures-Three Lights 413148
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 10.00 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Sienna Product Name: Three Light Vanity Light UPC: 093185039798 Category: Bath & Vanity Glass: Patterned Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 10.00
Extension: 8.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rustic Sienna
Product Name: Three Light Vanity Light
UPC: 093185039798
Category: Bath & Vanity
Glass: Patterned Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413148
Product Name 5380-03-41 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details