Capital Lighting, Inc. 5380-02-41 Bathroom Fixtures-Two Lights 413145

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rustic Sienna Product Name: Two Light Vanity Light UPC: 093185039781 Category: Bath & Vanity Glass: Patterned Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rustic Sienna Product Name: Two Light Vanity Light UPC: 093185039781 Category: Bath & Vanity Glass: Patterned Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5380-02-41 Bathroom Fixtures-Two Lights - 413145 - Capital Lighting, Inc.
Columbus, OH, USA
5380-02-41 Bathroom Fixtures-Two Lights
413145
5380-02-41 Bathroom Fixtures-Two Lights 413145
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rustic Sienna Product Name: Two Light Vanity Light UPC: 093185039781 Category: Bath & Vanity Glass: Patterned Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 10.00
Extension: 8.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Rustic Sienna
Product Name: Two Light Vanity Light
UPC: 093185039781
Category: Bath & Vanity
Glass: Patterned Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413145
Product Name 5380-02-41 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2496471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details