Capital Lighting, Inc. 5365-02-32 Bathroom Fixtures-Two Lights 413144

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.75 Extension: 8.5 Bulb Type: A-15 Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Vanity Light UPC: 093185039705 Category: Bath & Vanity Glass: Umber Mist Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.75 Extension: 8.5 Bulb Type: A-15 Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Vanity Light UPC: 093185039705 Category: Bath & Vanity Glass: Umber Mist Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5365-02-32 Bathroom Fixtures-Two Lights - 413144 - Capital Lighting, Inc.
Columbus, OH, USA
5365-02-32 Bathroom Fixtures-Two Lights
413144
5365-02-32 Bathroom Fixtures-Two Lights 413144
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.75 Extension: 8.5 Bulb Type: A-15 Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Vanity Light UPC: 093185039705 Category: Bath & Vanity Glass: Umber Mist Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 8.75
Extension: 8.5
Bulb
Type: A-15
Qty: 2
Wattage: 60
Finish: Antique Bronze
Product Name: Two Light Vanity Light
UPC: 093185039705
Category: Bath & Vanity
Glass: Umber Mist
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413144
Product Name 5365-02-32 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details