Capital Lighting, Inc. 5373-04-41 Bathroom Fixtures-Four Lights 413142

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 8.75 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Sienna Product Name: Four Light Vanity Light UPC: 093185039767 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 8.75 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Sienna Product Name: Four Light Vanity Light UPC: 093185039767 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5373-04-41 Bathroom Fixtures-Four Lights - 413142 - Capital Lighting, Inc.
Columbus, OH, USA
5373-04-41 Bathroom Fixtures-Four Lights
413142
5373-04-41 Bathroom Fixtures-Four Lights 413142
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 8.75 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Sienna Product Name: Four Light Vanity Light UPC: 093185039767 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 8.75
Extension: 7.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Rustic Sienna
Product Name: Four Light Vanity Light
UPC: 093185039767
Category: Bath & Vanity
Glass: Umber Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413142
Product Name 5373-04-41 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details