Capital Lighting, Inc. 5373-03-41 Bathroom Fixtures-Three Lights 413140

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.75 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Sienna Product Name: Three Light Vanity Light UPC: 093185039750 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.75 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Sienna Product Name: Three Light Vanity Light UPC: 093185039750 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5373-03-41 Bathroom Fixtures-Three Lights - 413140 - Capital Lighting, Inc.
Columbus, OH, USA
5373-03-41 Bathroom Fixtures-Three Lights
413140
5373-03-41 Bathroom Fixtures-Three Lights 413140
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.75 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Sienna Product Name: Three Light Vanity Light UPC: 093185039750 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 8.75
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rustic Sienna
Product Name: Three Light Vanity Light
UPC: 093185039750
Category: Bath & Vanity
Glass: Umber Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413140
Product Name 5373-03-41 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details