Capital Lighting, Inc. 5388-04-55 Bathroom Fixtures-Four Lights 413139

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 7.25 Extension: 5.75 Bulb Type: A-15 Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Vanity Light UPC: 093185039972 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 7.25 Extension: 5.75 Bulb Type: A-15 Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Vanity Light UPC: 093185039972 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5388-04-55 Bathroom Fixtures-Four Lights - 413139 - Capital Lighting, Inc.
Columbus, OH, USA
5388-04-55 Bathroom Fixtures-Four Lights
413139
5388-04-55 Bathroom Fixtures-Four Lights 413139
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 7.25 Extension: 5.75 Bulb Type: A-15 Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Vanity Light UPC: 093185039972 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 7.25
Extension: 5.75
Bulb
Type: A-15
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Product Name: Four Light Vanity Light
UPC: 093185039972
Category: Bath & Vanity
Glass: Umber Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413139
Product Name 5388-04-55 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details