Capital Lighting, Inc. 5393-04-17 Bathroom Fixtures-Four Lights 413132

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 9.00 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chestnut Product Name: Four Light Vanity Light UPC: 093185040077 Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 9.00 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chestnut Product Name: Four Light Vanity Light UPC: 093185040077 Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5393-04-17 Bathroom Fixtures-Four Lights - 413132 - Capital Lighting, Inc.
Columbus, OH, USA
5393-04-17 Bathroom Fixtures-Four Lights
413132
5393-04-17 Bathroom Fixtures-Four Lights 413132
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 9.00 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chestnut Product Name: Four Light Vanity Light UPC: 093185040077 Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 9.00
Extension: 5.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chestnut
Product Name: Four Light Vanity Light
UPC: 093185040077
Category: Bath & Vanity
Glass: Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413132
Product Name 5393-04-17 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details