Capital Lighting, Inc. 5596-01-27 Sconces-Pocket 413123

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Cherry Product Name: One Light Wall Sconce UPC: 093185040527 Category: Sconces Glass: Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Cherry Product Name: One Light Wall Sconce UPC: 093185040527 Category: Sconces Glass: Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5596-01-27 Sconces-Pocket - 413123 - Capital Lighting, Inc.
Columbus, OH, USA
5596-01-27 Sconces-Pocket
413123
5596-01-27 Sconces-Pocket 413123
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Cherry Product Name: One Light Wall Sconce UPC: 093185040527 Category: Sconces Glass: Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.50
Extension: 6.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black Cherry
Product Name: One Light Wall Sconce
UPC: 093185040527
Category: Sconces
Glass: Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413123
Product Name 5596-01-27 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2856566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details