Capital Lighting, Inc. 5401-04-32 Bathroom Fixtures-Four Lights 413116

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 10.75 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four Bath Vanity Wall Light UPC: 093185040145 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 10.75 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four Bath Vanity Wall Light UPC: 093185040145 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5401-04-32 Bathroom Fixtures-Four Lights - 413116 - Capital Lighting, Inc.
Columbus, OH, USA
5401-04-32 Bathroom Fixtures-Four Lights
413116
5401-04-32 Bathroom Fixtures-Four Lights 413116
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 10.75 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four Bath Vanity Wall Light UPC: 093185040145 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 10.75
Extension: 6
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Bronze
Product Name: Four Bath Vanity Wall Light
UPC: 093185040145
Category: Bath & Vanity
Glass: Umber Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413116
Product Name 5401-04-32 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details