Capital Lighting, Inc. 5401-03-32 Bathroom Fixtures-Three Lights 413114

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 10.75 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Bath Vanity Wall Light UPC: 093185040138 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 10.75 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Bath Vanity Wall Light UPC: 093185040138 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5401-03-32 Bathroom Fixtures-Three Lights - 413114 - Capital Lighting, Inc.
Columbus, OH, USA
5401-03-32 Bathroom Fixtures-Three Lights
413114
5401-03-32 Bathroom Fixtures-Three Lights 413114
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 10.75 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Bath Vanity Wall Light UPC: 093185040138 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 10.75
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Bronze
Product Name: Three Bath Vanity Wall Light
UPC: 093185040138
Category: Bath & Vanity
Glass: Umber Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413114
Product Name 5401-03-32 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details