Capital Lighting, Inc. 5420-03-41 Bathroom Fixtures-Three Lights 413113

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 9.25 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Sienna Product Name: Three Bath Vanity Wall Light UPC: 093185040176 Category: Bath & Vanity Glass: Umber Ice Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 9.25 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Sienna Product Name: Three Bath Vanity Wall Light UPC: 093185040176 Category: Bath & Vanity Glass: Umber Ice Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5420-03-41 Bathroom Fixtures-Three Lights - 413113 - Capital Lighting, Inc.
Columbus, OH, USA
5420-03-41 Bathroom Fixtures-Three Lights
413113
5420-03-41 Bathroom Fixtures-Three Lights 413113
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 9.25 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Sienna Product Name: Three Bath Vanity Wall Light UPC: 093185040176 Category: Bath & Vanity Glass: Umber Ice Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 9.25
Extension: 7.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rustic Sienna
Product Name: Three Bath Vanity Wall Light
UPC: 093185040176
Category: Bath & Vanity
Glass: Umber Ice
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413113
Product Name 5420-03-41 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1927110 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details