Capital Lighting, Inc. 5523-01-32 Sconces-Single Glass 413108

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Extension: 4 Bulb Type: A-15 Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Wall Sconce UPC: 093185040381 Category: Sconces Glass: Umber Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Extension: 4 Bulb Type: A-15 Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Wall Sconce UPC: 093185040381 Category: Sconces Glass: Umber Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5523-01-32 Sconces-Single Glass - 413108 - Capital Lighting, Inc.
Columbus, OH, USA
5523-01-32 Sconces-Single Glass
413108
5523-01-32 Sconces-Single Glass 413108
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Extension: 4 Bulb Type: A-15 Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Wall Sconce UPC: 093185040381 Category: Sconces Glass: Umber Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.00
Extension: 4
Bulb
Type: A-15
Qty: 1
Wattage: 60
Finish: Antique Bronze
Product Name: One Light Wall Sconce
UPC: 093185040381
Category: Sconces
Glass: Umber Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413108
Product Name 5523-01-32 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details