Capital Lighting, Inc. 5484-04-41 Bathroom Fixtures-Four Lights 413104

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 10.25 Extension: 9.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Sienna Product Name: Four Bath Vanity Wall Light UPC: 093185040282 Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 10.25 Extension: 9.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Sienna Product Name: Four Bath Vanity Wall Light UPC: 093185040282 Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5484-04-41 Bathroom Fixtures-Four Lights - 413104 - Capital Lighting, Inc.
Columbus, OH, USA
5484-04-41 Bathroom Fixtures-Four Lights
413104
5484-04-41 Bathroom Fixtures-Four Lights 413104
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 10.25 Extension: 9.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Sienna Product Name: Four Bath Vanity Wall Light UPC: 093185040282 Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 10.25
Extension: 9.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Rustic Sienna
Product Name: Four Bath Vanity Wall Light
UPC: 093185040282
Category: Bath & Vanity
Glass: Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413104
Product Name 5484-04-41 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details