Capital Lighting, Inc. 5496-02-27 Bathroom Fixtures-Two Lights 413100

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 11.25 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Cherry Product Name: Two Bath Vanity Wall Light UPC: 093185040343 Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 11.25 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Cherry Product Name: Two Bath Vanity Wall Light UPC: 093185040343 Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5496-02-27 Bathroom Fixtures-Two Lights - 413100 - Capital Lighting, Inc.
Columbus, OH, USA
5496-02-27 Bathroom Fixtures-Two Lights
413100
5496-02-27 Bathroom Fixtures-Two Lights 413100
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 11.25 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Cherry Product Name: Two Bath Vanity Wall Light UPC: 093185040343 Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 11.25
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Black Cherry
Product Name: Two Bath Vanity Wall Light
UPC: 093185040343
Category: Bath & Vanity
Glass: Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413100
Product Name 5496-02-27 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details