Capital Lighting, Inc. LK427D-AW Fans-Light Kits 413075

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 6.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Appliance White Product Name: Four Light Light Kit UPC: 98612862932 Category: Damp and Wet Light Kits
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 6.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Appliance White Product Name: Four Light Light Kit UPC: 98612862932 Category: Damp and Wet Light Kits

Suppliers

Company
Product
Description
Supplier Links
LK427D-AW Fans-Light Kits - 413075 - Capital Lighting, Inc.
Columbus, OH, USA
LK427D-AW Fans-Light Kits
413075
LK427D-AW Fans-Light Kits 413075
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 6.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Appliance White Product Name: Four Light Light Kit UPC: 98612862932 Category: Damp and Wet Light Kits

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 6.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Appliance White
Product Name: Four Light Light Kit
UPC: 98612862932
Category: Damp and Wet Light Kits

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413075
Product Name LK427D-AW Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details