Capital Lighting, Inc. LK75A-CS Fans-Light Kits 413070

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cobblestone Product Name: Deco Leaf Amber Bowl Light Kit UPC: 98612289593 Category: Bowl Kits Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cobblestone Product Name: Deco Leaf Amber Bowl Light Kit UPC: 98612289593 Category: Bowl Kits Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
LK75A-CS Fans-Light Kits - 413070 - Capital Lighting, Inc.
Columbus, OH, USA
LK75A-CS Fans-Light Kits
413070
LK75A-CS Fans-Light Kits 413070
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cobblestone Product Name: Deco Leaf Amber Bowl Light Kit UPC: 98612289593 Category: Bowl Kits Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Cobblestone
Product Name: Deco Leaf Amber Bowl Light Kit
UPC: 98612289593
Category: Bowl Kits
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413070
Product Name LK75A-CS Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details