Capital Lighting, Inc. LK9-AW Fans-Light Kits 413053

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Appliance White Product Name: Low Profile Frosted Light Kit UPC: 98612988199 Category: Light Kits
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Appliance White Product Name: Low Profile Frosted Light Kit UPC: 98612988199 Category: Light Kits

Suppliers

Company
Product
Description
Supplier Links
LK9-AW Fans-Light Kits - 413053 - Capital Lighting, Inc.
Columbus, OH, USA
LK9-AW Fans-Light Kits
413053
LK9-AW Fans-Light Kits 413053
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Appliance White Product Name: Low Profile Frosted Light Kit UPC: 98612988199 Category: Light Kits

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 3.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Appliance White
Product Name: Low Profile Frosted Light Kit
UPC: 98612988199
Category: Light Kits

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413053
Product Name LK9-AW Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details