Capital Lighting, Inc. LK9-AB Fans-Light Kits 413035

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Low Profile Frosted Light Kit UPC: 98612997634 Category: Light Kits
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Low Profile Frosted Light Kit UPC: 98612997634 Category: Light Kits

Suppliers

Company
Product
Description
Supplier Links
LK9-AB Fans-Light Kits - 413035 - Capital Lighting, Inc.
Columbus, OH, USA
LK9-AB Fans-Light Kits
413035
LK9-AB Fans-Light Kits 413035
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Low Profile Frosted Light Kit UPC: 98612997634 Category: Light Kits

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 3.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Brass
Product Name: Low Profile Frosted Light Kit
UPC: 98612997634
Category: Light Kits

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413035
Product Name LK9-AB Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details