Capital Lighting, Inc. VS13703-DBZ Bathroom Fixtures-Three Lights 412923

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 6.75 Extension: 7.5 Bulb Type: Halogen Qty: 3 Wattage: 75 Finish: Dark Bronze Weight: 6.05 Product Name: Three Light Vanity Fixture UPC: 014817343335 Category: Vanity Glass: Blown Clear Water Shipped Via: Oversized Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 6.75 Extension: 7.5 Bulb Type: Halogen Qty: 3 Wattage: 75 Finish: Dark Bronze Weight: 6.05 Product Name: Three Light Vanity Fixture UPC: 014817343335 Category: Vanity Glass: Blown Clear Water Shipped Via: Oversized Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
VS13703-DBZ Bathroom Fixtures-Three Lights - 412923 - Capital Lighting, Inc.
Columbus, OH, USA
VS13703-DBZ Bathroom Fixtures-Three Lights
412923
VS13703-DBZ Bathroom Fixtures-Three Lights 412923
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 6.75 Extension: 7.5 Bulb Type: Halogen Qty: 3 Wattage: 75 Finish: Dark Bronze Weight: 6.05 Product Name: Three Light Vanity Fixture UPC: 014817343335 Category: Vanity Glass: Blown Clear Water Shipped Via: Oversized Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 6.75
Extension: 7.5
Bulb
Type: Halogen
Qty: 3
Wattage: 75
Finish: Dark Bronze
Weight: 6.05
Product Name: Three Light Vanity Fixture
UPC: 014817343335
Category: Vanity
Glass: Blown Clear Water
Shipped Via: Oversized
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412923
Product Name VS13703-DBZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details