Capital Lighting, Inc. 15446OZ Landscape Ltg.-Path & Spread 412899

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 27.00 Bulb Type: 921X Qty: 1 Wattage: 16 Finish: Olde Bronze Weight: 5 Product Name: One Light Landscape Fixture UPC: 783927261142 Category: Landscape 12V Path & Spread Glass: Citrine Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 27.00 Bulb Type: 921X Qty: 1 Wattage: 16 Finish: Olde Bronze Weight: 5 Product Name: One Light Landscape Fixture UPC: 783927261142 Category: Landscape 12V Path & Spread Glass: Citrine Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15446OZ Landscape Ltg.-Path & Spread - 412899 - Capital Lighting, Inc.
Columbus, OH, USA
15446OZ Landscape Ltg.-Path & Spread
412899
15446OZ Landscape Ltg.-Path & Spread 412899
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 27.00 Bulb Type: 921X Qty: 1 Wattage: 16 Finish: Olde Bronze Weight: 5 Product Name: One Light Landscape Fixture UPC: 783927261142 Category: Landscape 12V Path & Spread Glass: Citrine Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 27.00
Bulb
Type: 921X
Qty: 1
Wattage: 16
Finish: Olde Bronze
Weight: 5
Product Name: One Light Landscape Fixture
UPC: 783927261142
Category: Landscape 12V Path & Spread
Glass: Citrine
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412899
Product Name 15446OZ Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details