Capital Lighting, Inc. 15750TZT Landscape Ltg.-Deck & Patio 412892

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 2.25 Length 2.25 Bulb Type: LED Qty: 1 Wattage: 1.9 Finish: Textured Architectural Bronze Weight: 1 Product Name: One Light Landscape Fixture UPC: 783927272025 Category: Landscape 12V Led Deck Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 2.25 Length 2.25 Bulb Type: LED Qty: 1 Wattage: 1.9 Finish: Textured Architectural Bronze Weight: 1 Product Name: One Light Landscape Fixture UPC: 783927272025 Category: Landscape 12V Led Deck Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15750TZT Landscape Ltg.-Deck & Patio - 412892 - Capital Lighting, Inc.
Columbus, OH, USA
15750TZT Landscape Ltg.-Deck & Patio
412892
15750TZT Landscape Ltg.-Deck & Patio 412892
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 2.25 Length 2.25 Bulb Type: LED Qty: 1 Wattage: 1.9 Finish: Textured Architectural Bronze Weight: 1 Product Name: One Light Landscape Fixture UPC: 783927272025 Category: Landscape 12V Led Deck Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 2.25
Length 2.25
Bulb
Type: LED
Qty: 1
Wattage: 1.9
Finish: Textured Architectural Bronze
Weight: 1
Product Name: One Light Landscape Fixture
UPC: 783927272025
Category: Landscape 12V Led Deck
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412892
Product Name 15750TZT Landscape Ltg.-Deck & Patio
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details