Capital Lighting, Inc. CM8408AC Exterior -Wall Mount 412886

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 15.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Copper Weight: 11 Product Name: One Light Outdoor Wall UPC: 611728130247 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 15.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Copper Weight: 11 Product Name: One Light Outdoor Wall UPC: 611728130247 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
CM8408AC Exterior -Wall Mount - 412886 - Capital Lighting, Inc.
Columbus, OH, USA
CM8408AC Exterior -Wall Mount
412886
CM8408AC Exterior -Wall Mount 412886
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 15.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Copper Weight: 11 Product Name: One Light Outdoor Wall UPC: 611728130247 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 15.50
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Copper
Weight: 11
Product Name: One Light Outdoor Wall
UPC: 611728130247
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412886
Product Name CM8408AC Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details