Capital Lighting, Inc. CM1912AC Exterior -Hanging 412884

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Copper Weight: 22 Product Name: Three Light Outdoor Hanging UPC: 611728130322 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Copper Weight: 22 Product Name: Three Light Outdoor Hanging UPC: 611728130322 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
CM1912AC Exterior -Hanging - 412884 - Capital Lighting, Inc.
Columbus, OH, USA
CM1912AC Exterior -Hanging
412884
CM1912AC Exterior -Hanging 412884
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Copper Weight: 22 Product Name: Three Light Outdoor Hanging UPC: 611728130322 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Aged Copper
Weight: 22
Product Name: Three Light Outdoor Hanging
UPC: 611728130322
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412884
Product Name CM1912AC Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details