Capital Lighting, Inc. 15780AZT Landscape Ltg.-Step Lights 412875

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.50 Length 3.50 Bulb Type: LED Qty: 1 Wattage: 1 Finish: Architectural Bronze Weight: 1 Product Name: One Light Step Light UPC: 783927272094 Category: Landscape 12V Led Deck Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.50 Length 3.50 Bulb Type: LED Qty: 1 Wattage: 1 Finish: Architectural Bronze Weight: 1 Product Name: One Light Step Light UPC: 783927272094 Category: Landscape 12V Led Deck Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15780AZT Landscape Ltg.-Step Lights - 412875 - Capital Lighting, Inc.
Columbus, OH, USA
15780AZT Landscape Ltg.-Step Lights
412875
15780AZT Landscape Ltg.-Step Lights 412875
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.50 Length 3.50 Bulb Type: LED Qty: 1 Wattage: 1 Finish: Architectural Bronze Weight: 1 Product Name: One Light Step Light UPC: 783927272094 Category: Landscape 12V Led Deck Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 3.50
Length 3.50
Bulb
Type: LED
Qty: 1
Wattage: 1
Finish: Architectural Bronze
Weight: 1
Product Name: One Light Step Light
UPC: 783927272094
Category: Landscape 12V Led Deck
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412875
Product Name 15780AZT Landscape Ltg.-Step Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details