Capital Lighting, Inc. 15765AZT Landscape Ltg.-Deck & Patio 412874

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 2.50 Length 2.50 Bulb Type: LED Qty: 1 Wattage: 1.9 Finish: Architectural Bronze Weight: 1 Product Name: One Light Landscape Fixture UPC: 783927272087 Category: Landscape 12V Led Deck Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 2.50 Length 2.50 Bulb Type: LED Qty: 1 Wattage: 1.9 Finish: Architectural Bronze Weight: 1 Product Name: One Light Landscape Fixture UPC: 783927272087 Category: Landscape 12V Led Deck Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15765AZT Landscape Ltg.-Deck & Patio - 412874 - Capital Lighting, Inc.
Columbus, OH, USA
15765AZT Landscape Ltg.-Deck & Patio
412874
15765AZT Landscape Ltg.-Deck & Patio 412874
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 2.50 Length 2.50 Bulb Type: LED Qty: 1 Wattage: 1.9 Finish: Architectural Bronze Weight: 1 Product Name: One Light Landscape Fixture UPC: 783927272087 Category: Landscape 12V Led Deck Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 3.75
Height: 2.50
Length 2.50
Bulb
Type: LED
Qty: 1
Wattage: 1.9
Finish: Architectural Bronze
Weight: 1
Product Name: One Light Landscape Fixture
UPC: 783927272087
Category: Landscape 12V Led Deck
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412874
Product Name 15765AZT Landscape Ltg.-Deck & Patio
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details