Capital Lighting, Inc. 15765BKT Landscape Ltg.-Deck & Patio 412873

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 2.50 Length 2.50 Bulb Type: LED Qty: 1 Wattage: 1.9 Finish: BKT Weight: 1 Product Name: One Light Landscape Fixture UPC: 783927272063 Category: Landscape 12V Led Deck Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 2.50 Length 2.50 Bulb Type: LED Qty: 1 Wattage: 1.9 Finish: BKT Weight: 1 Product Name: One Light Landscape Fixture UPC: 783927272063 Category: Landscape 12V Led Deck Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15765BKT Landscape Ltg.-Deck & Patio - 412873 - Capital Lighting, Inc.
Columbus, OH, USA
15765BKT Landscape Ltg.-Deck & Patio
412873
15765BKT Landscape Ltg.-Deck & Patio 412873
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 2.50 Length 2.50 Bulb Type: LED Qty: 1 Wattage: 1.9 Finish: BKT Weight: 1 Product Name: One Light Landscape Fixture UPC: 783927272063 Category: Landscape 12V Led Deck Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 3.75
Height: 2.50
Length 2.50
Bulb
Type: LED
Qty: 1
Wattage: 1.9
Finish: BKT
Weight: 1
Product Name: One Light Landscape Fixture
UPC: 783927272063
Category: Landscape 12V Led Deck
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412873
Product Name 15765BKT Landscape Ltg.-Deck & Patio
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details