Capital Lighting, Inc. 15773AZT Landscape Ltg.-Step Lights 412870

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 4.00 Length 4.00 Bulb Type: LED Qty: 2 Wattage: 2 Finish: Architectural Bronze Weight: 3 Product Name: Two Light Landscape Fixture UPC: 783927272131 Category: Landscape 12V Led Deck Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 4.00 Length 4.00 Bulb Type: LED Qty: 2 Wattage: 2 Finish: Architectural Bronze Weight: 3 Product Name: Two Light Landscape Fixture UPC: 783927272131 Category: Landscape 12V Led Deck Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15773AZT Landscape Ltg.-Step Lights - 412870 - Capital Lighting, Inc.
Columbus, OH, USA
15773AZT Landscape Ltg.-Step Lights
412870
15773AZT Landscape Ltg.-Step Lights 412870
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 4.00 Length 4.00 Bulb Type: LED Qty: 2 Wattage: 2 Finish: Architectural Bronze Weight: 3 Product Name: Two Light Landscape Fixture UPC: 783927272131 Category: Landscape 12V Led Deck Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 4.00
Length 4.00
Bulb
Type: LED
Qty: 2
Wattage: 2
Finish: Architectural Bronze
Weight: 3
Product Name: Two Light Landscape Fixture
UPC: 783927272131
Category: Landscape 12V Led Deck
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412870
Product Name 15773AZT Landscape Ltg.-Step Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details