Capital Lighting, Inc. M220663 Mid. Chandeliers-Candle 412868

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 16.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Painted Bronze Product Name: Six Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 16.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Painted Bronze Product Name: Six Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
M220663 Mid. Chandeliers-Candle - 412868 - Capital Lighting, Inc.
Columbus, OH, USA
M220663 Mid. Chandeliers-Candle
412868
M220663 Mid. Chandeliers-Candle 412868
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 16.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Painted Bronze Product Name: Six Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 16.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Painted Bronze
Product Name: Six Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412868
Product Name M220663 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details