Capital Lighting, Inc. M191663 Bathroom Fixtures-Five+Lights 412862

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.50 Extension: 2.5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Painted Bronze Weight: 4.6 Product Name: Six Light Bath Fixture UPC: 020389185167 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.50 Extension: 2.5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Painted Bronze Weight: 4.6 Product Name: Six Light Bath Fixture UPC: 020389185167 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
M191663 Bathroom Fixtures-Five+Lights - 412862 - Capital Lighting, Inc.
Columbus, OH, USA
M191663 Bathroom Fixtures-Five+Lights
412862
M191663 Bathroom Fixtures-Five+Lights 412862
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.50 Extension: 2.5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Painted Bronze Weight: 4.6 Product Name: Six Light Bath Fixture UPC: 020389185167 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 4.50
Extension: 2.5
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Painted Bronze
Weight: 4.6
Product Name: Six Light Bath Fixture
UPC: 020389185167
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412862
Product Name M191663 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details