Capital Lighting, Inc. PL525523 Exterior -Wall Mount 412838

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.50 Extension: 13.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Colonial Bronze Weight: 11.95 Product Name: One Light Outdoor Wall Lantern UPC: 020389187529 Category: Outdoor Wall Lantern Glass: Ivory
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.50 Extension: 13.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Colonial Bronze Weight: 11.95 Product Name: One Light Outdoor Wall Lantern UPC: 020389187529 Category: Outdoor Wall Lantern Glass: Ivory

Suppliers

Company
Product
Description
Supplier Links
PL525523 Exterior -Wall Mount - 412838 - Capital Lighting, Inc.
Columbus, OH, USA
PL525523 Exterior -Wall Mount
412838
PL525523 Exterior -Wall Mount 412838
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.50 Extension: 13.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Colonial Bronze Weight: 11.95 Product Name: One Light Outdoor Wall Lantern UPC: 020389187529 Category: Outdoor Wall Lantern Glass: Ivory

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 20.50
Extension: 13.25
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Colonial Bronze
Weight: 11.95
Product Name: One Light Outdoor Wall Lantern
UPC: 020389187529
Category: Outdoor Wall Lantern
Glass: Ivory

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412838
Product Name PL525523 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details