Capital Lighting, Inc. PL525623 Exterior -Wall Mount 412819

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.75 Extension: 14.75 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Colonial Bronze Weight: 17.92 Product Name: One Light Outdoor Wall Lantern UPC: 020389187536 Category: Outdoor Wall Lantern Glass: Ivory
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.75 Extension: 14.75 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Colonial Bronze Weight: 17.92 Product Name: One Light Outdoor Wall Lantern UPC: 020389187536 Category: Outdoor Wall Lantern Glass: Ivory

Suppliers

Company
Product
Description
Supplier Links
PL525623 Exterior -Wall Mount - 412819 - Capital Lighting, Inc.
Columbus, OH, USA
PL525623 Exterior -Wall Mount
412819
PL525623 Exterior -Wall Mount 412819
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.75 Extension: 14.75 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Colonial Bronze Weight: 17.92 Product Name: One Light Outdoor Wall Lantern UPC: 020389187536 Category: Outdoor Wall Lantern Glass: Ivory

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 24.75
Extension: 14.75
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Colonial Bronze
Weight: 17.92
Product Name: One Light Outdoor Wall Lantern
UPC: 020389187536
Category: Outdoor Wall Lantern
Glass: Ivory

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412819
Product Name PL525623 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details