Capital Lighting, Inc. PL914840 Exterior -Wall Mount 412815

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.50 Extension: 11 Bulb Qty: 1 Wattage: 13 Finish: Burnished Umber Weight: 10.46 Product Name: One Light Outdoor Wall Lantern UPC: 020389187604 Category: Outdoor Wall Lantern Glass: Water
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.50 Extension: 11 Bulb Qty: 1 Wattage: 13 Finish: Burnished Umber Weight: 10.46 Product Name: One Light Outdoor Wall Lantern UPC: 020389187604 Category: Outdoor Wall Lantern Glass: Water

Suppliers

Company
Product
Description
Supplier Links
PL914840 Exterior -Wall Mount - 412815 - Capital Lighting, Inc.
Columbus, OH, USA
PL914840 Exterior -Wall Mount
412815
PL914840 Exterior -Wall Mount 412815
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.50 Extension: 11 Bulb Qty: 1 Wattage: 13 Finish: Burnished Umber Weight: 10.46 Product Name: One Light Outdoor Wall Lantern UPC: 020389187604 Category: Outdoor Wall Lantern Glass: Water

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 15.50
Extension: 11
Bulb
Qty: 1
Wattage: 13
Finish: Burnished Umber
Weight: 10.46
Product Name: One Light Outdoor Wall Lantern
UPC: 020389187604
Category: Outdoor Wall Lantern
Glass: Water

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412815
Product Name PL914840 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details