Capital Lighting, Inc. PL914740 Exterior -Wall Mount 412812

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.50 Extension: 13.5 Bulb Qty: 1 Wattage: 18 Finish: Burnished Umber Weight: 17.92 Product Name: One Light Outdoor Wall Lantern UPC: 020389190727 Category: Outdoor Wall Lantern Glass: Water
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.50 Extension: 13.5 Bulb Qty: 1 Wattage: 18 Finish: Burnished Umber Weight: 17.92 Product Name: One Light Outdoor Wall Lantern UPC: 020389190727 Category: Outdoor Wall Lantern Glass: Water

Suppliers

Company
Product
Description
Supplier Links
PL914740 Exterior -Wall Mount - 412812 - Capital Lighting, Inc.
Columbus, OH, USA
PL914740 Exterior -Wall Mount
412812
PL914740 Exterior -Wall Mount 412812
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.50 Extension: 13.5 Bulb Qty: 1 Wattage: 18 Finish: Burnished Umber Weight: 17.92 Product Name: One Light Outdoor Wall Lantern UPC: 020389190727 Category: Outdoor Wall Lantern Glass: Water

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 19.50
Extension: 13.5
Bulb
Qty: 1
Wattage: 18
Finish: Burnished Umber
Weight: 17.92
Product Name: One Light Outdoor Wall Lantern
UPC: 020389190727
Category: Outdoor Wall Lantern
Glass: Water

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412812
Product Name PL914740 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details