Capital Lighting, Inc. SL22051 Mid. Chandeliers-Candle 412809

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 16.00 Bulb Qty: 5 Wattage: 60 Finish: Polished Brass Product Name: Five Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 16.00 Bulb Qty: 5 Wattage: 60 Finish: Polished Brass Product Name: Five Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
SL22051 Mid. Chandeliers-Candle - 412809 - Capital Lighting, Inc.
Columbus, OH, USA
SL22051 Mid. Chandeliers-Candle
412809
SL22051 Mid. Chandeliers-Candle 412809
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 16.00 Bulb Qty: 5 Wattage: 60 Finish: Polished Brass Product Name: Five Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 16.00
Bulb
Qty: 5
Wattage: 60
Finish: Polished Brass
Product Name: Five Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412809
Product Name SL22051 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details