Capital Lighting, Inc. E22702-77 Island/Pool Table-Drum Shades 412798

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.00 Length 16.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Polished Chrome Weight: 9.9 Product Name: Six Light Pendant UPC: 845094015444 Category: Linear Pendant Glass: Frost White Shipped Via: UPS Safety Listing: Dry Wire: 122 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.00 Length 16.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Polished Chrome Weight: 9.9 Product Name: Six Light Pendant UPC: 845094015444 Category: Linear Pendant Glass: Frost White Shipped Via: UPS Safety Listing: Dry Wire: 122 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22702-77 Island/Pool Table-Drum Shades - 412798 - Capital Lighting, Inc.
Columbus, OH, USA
E22702-77 Island/Pool Table-Drum Shades
412798
E22702-77 Island/Pool Table-Drum Shades 412798
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.00 Length 16.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Polished Chrome Weight: 9.9 Product Name: Six Light Pendant UPC: 845094015444 Category: Linear Pendant Glass: Frost White Shipped Via: UPS Safety Listing: Dry Wire: 122 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 16.00
Length 16.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Polished Chrome
Weight: 9.9
Product Name: Six Light Pendant
UPC: 845094015444
Category: Linear Pendant
Glass: Frost White
Shipped Via: UPS
Safety Listing: Dry
Wire: 122
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412798
Product Name E22702-77 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details