Capital Lighting, Inc. 5122-4-65 Bathroom Fixtures-Four Lights 412782

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Vanity Light Category: Vanity Glass: Satin Opal Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Vanity Light Category: Vanity Glass: Satin Opal Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5122-4-65 Bathroom Fixtures-Four Lights - 412782 - Capital Lighting, Inc.
Columbus, OH, USA
5122-4-65 Bathroom Fixtures-Four Lights
412782
5122-4-65 Bathroom Fixtures-Four Lights 412782
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Vanity Light Category: Vanity Glass: Satin Opal Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 9.00
Extension: 6
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Satin Nickel
Product Name: Four Light Vanity Light
Category: Vanity
Glass: Satin Opal
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412782
Product Name 5122-4-65 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details