Capital Lighting, Inc. E22705-77 Lamps-Accent Lamps 412777

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Length 13.00 Bulb Type: GU24 Fluorescent Qty: 1 Wattage: 26 Finish: Polished Chrome Weight: 3.08 Product Name: One Light Table Lamp UPC: 845094015468 Category: Table Lamp Glass: Frost White Shipped Via: UPS Safety Listing: Dry Wire: 96 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Length 13.00 Bulb Type: GU24 Fluorescent Qty: 1 Wattage: 26 Finish: Polished Chrome Weight: 3.08 Product Name: One Light Table Lamp UPC: 845094015468 Category: Table Lamp Glass: Frost White Shipped Via: UPS Safety Listing: Dry Wire: 96 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22705-77 Lamps-Accent Lamps - 412777 - Capital Lighting, Inc.
Columbus, OH, USA
E22705-77 Lamps-Accent Lamps
412777
E22705-77 Lamps-Accent Lamps 412777
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Length 13.00 Bulb Type: GU24 Fluorescent Qty: 1 Wattage: 26 Finish: Polished Chrome Weight: 3.08 Product Name: One Light Table Lamp UPC: 845094015468 Category: Table Lamp Glass: Frost White Shipped Via: UPS Safety Listing: Dry Wire: 96 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 13.00
Length 13.00
Bulb
Type: GU24 Fluorescent
Qty: 1
Wattage: 26
Finish: Polished Chrome
Weight: 3.08
Product Name: One Light Table Lamp
UPC: 845094015468
Category: Table Lamp
Glass: Frost White
Shipped Via: UPS
Safety Listing: Dry
Wire: 96
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412777
Product Name E22705-77 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details