Capital Lighting, Inc. E30502-20 Sconces-Double Glass 412747

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.00 Bulb Type: G4 T3 Qty: 2 Wattage: 20 Finish: Polished Chrome Weight: 13.7 Product Name: Two Light Wall Mount UPC: 845094015192 Category: Wall Sconce Glass: Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.00 Bulb Type: G4 T3 Qty: 2 Wattage: 20 Finish: Polished Chrome Weight: 13.7 Product Name: Two Light Wall Mount UPC: 845094015192 Category: Wall Sconce Glass: Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E30502-20 Sconces-Double Glass - 412747 - Capital Lighting, Inc.
Columbus, OH, USA
E30502-20 Sconces-Double Glass
412747
E30502-20 Sconces-Double Glass 412747
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.00 Bulb Type: G4 T3 Qty: 2 Wattage: 20 Finish: Polished Chrome Weight: 13.7 Product Name: Two Light Wall Mount UPC: 845094015192 Category: Wall Sconce Glass: Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 5.00
Bulb
Type: G4 T3
Qty: 2
Wattage: 20
Finish: Polished Chrome
Weight: 13.7
Product Name: Two Light Wall Mount
UPC: 845094015192
Category: Wall Sconce
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412747
Product Name E30502-20 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details