Capital Lighting, Inc. E30505-20 Island/Pool Table-4 Light + 412746

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 4.00 Length 4.00 Bulb Type: G4 T3 Qty: 5 Wattage: 20 Finish: Polished Chrome Weight: 16 Product Name: Five Light Pendant UPC: 845094015208 Category: Linear Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 4.00 Length 4.00 Bulb Type: G4 T3 Qty: 5 Wattage: 20 Finish: Polished Chrome Weight: 16 Product Name: Five Light Pendant UPC: 845094015208 Category: Linear Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E30505-20 Island/Pool Table-4 Light + - 412746 - Capital Lighting, Inc.
Columbus, OH, USA
E30505-20 Island/Pool Table-4 Light +
412746
E30505-20 Island/Pool Table-4 Light + 412746
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 4.00 Length 4.00 Bulb Type: G4 T3 Qty: 5 Wattage: 20 Finish: Polished Chrome Weight: 16 Product Name: Five Light Pendant UPC: 845094015208 Category: Linear Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 4.00
Length 4.00
Bulb
Type: G4 T3
Qty: 5
Wattage: 20
Finish: Polished Chrome
Weight: 16
Product Name: Five Light Pendant
UPC: 845094015208
Category: Linear Pendant
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Wire: 118
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412746
Product Name E30505-20 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details