Capital Lighting, Inc. 15410AZT Landscape Ltg.-Path & Spread 412589

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 15.00 Bulb Type: T5 Qty: 1 Wattage: 16 Finish: Textured Architectural Bronze Weight: 3 Product Name: One Light Landscape Fixture UPC: 783927248747 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 15.00 Bulb Type: T5 Qty: 1 Wattage: 16 Finish: Textured Architectural Bronze Weight: 3 Product Name: One Light Landscape Fixture UPC: 783927248747 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15410AZT Landscape Ltg.-Path & Spread - 412589 - Capital Lighting, Inc.
Columbus, OH, USA
15410AZT Landscape Ltg.-Path & Spread
412589
15410AZT Landscape Ltg.-Path & Spread 412589
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 15.00 Bulb Type: T5 Qty: 1 Wattage: 16 Finish: Textured Architectural Bronze Weight: 3 Product Name: One Light Landscape Fixture UPC: 783927248747 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 15.00
Bulb
Type: T5
Qty: 1
Wattage: 16
Finish: Textured Architectural Bronze
Weight: 3
Product Name: One Light Landscape Fixture
UPC: 783927248747
Category: Landscape 12V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412589
Product Name 15410AZT Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details