Capital Lighting, Inc. 15444OZ Landscape Ltg.-Path & Spread 412585

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 27.00 Length 27.00 Bulb Type: T5 Qty: 1 Wattage: 16.3 Finish: Olde Bronze Weight: 7 Product Name: One Light Landscape Fixture UPC: 783927259644 Category: Landscape 12V Path & Spread Glass: Umber Etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 27.00 Length 27.00 Bulb Type: T5 Qty: 1 Wattage: 16.3 Finish: Olde Bronze Weight: 7 Product Name: One Light Landscape Fixture UPC: 783927259644 Category: Landscape 12V Path & Spread Glass: Umber Etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15444OZ Landscape Ltg.-Path & Spread - 412585 - Capital Lighting, Inc.
Columbus, OH, USA
15444OZ Landscape Ltg.-Path & Spread
412585
15444OZ Landscape Ltg.-Path & Spread 412585
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 27.00 Length 27.00 Bulb Type: T5 Qty: 1 Wattage: 16.3 Finish: Olde Bronze Weight: 7 Product Name: One Light Landscape Fixture UPC: 783927259644 Category: Landscape 12V Path & Spread Glass: Umber Etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 27.00
Length 27.00
Bulb
Type: T5
Qty: 1
Wattage: 16.3
Finish: Olde Bronze
Weight: 7
Product Name: One Light Landscape Fixture
UPC: 783927259644
Category: Landscape 12V Path & Spread
Glass: Umber Etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412585
Product Name 15444OZ Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details