Capital Lighting, Inc. 15435PP Landscape Ltg.-Path & Spread 412583

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.00 Length 22.00 Bulb Type: 3156K Qty: 1 Wattage: 24.4 Finish: Purple Weight: 3 Product Name: One Light Landscape Fixture UPC: 783927260565 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.00 Length 22.00 Bulb Type: 3156K Qty: 1 Wattage: 24.4 Finish: Purple Weight: 3 Product Name: One Light Landscape Fixture UPC: 783927260565 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15435PP Landscape Ltg.-Path & Spread - 412583 - Capital Lighting, Inc.
Columbus, OH, USA
15435PP Landscape Ltg.-Path & Spread
412583
15435PP Landscape Ltg.-Path & Spread 412583
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.00 Length 22.00 Bulb Type: 3156K Qty: 1 Wattage: 24.4 Finish: Purple Weight: 3 Product Name: One Light Landscape Fixture UPC: 783927260565 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 22.00
Length 22.00
Bulb
Type: 3156K
Qty: 1
Wattage: 24.4
Finish: Purple
Weight: 3
Product Name: One Light Landscape Fixture
UPC: 783927260565
Category: Landscape 12V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412583
Product Name 15435PP Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details