Capital Lighting, Inc. 9148CV Exterior -Wall Mount 412509

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Canyon View Weight: 4.5 Product Name: One Light Outdoor Fixture UPC: 783927262514 Category: Outdoor Wall Bracket Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Canyon View Weight: 4.5 Product Name: One Light Outdoor Fixture UPC: 783927262514 Category: Outdoor Wall Bracket Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9148CV Exterior -Wall Mount - 412509 - Capital Lighting, Inc.
Columbus, OH, USA
9148CV Exterior -Wall Mount
412509
9148CV Exterior -Wall Mount 412509
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Canyon View Weight: 4.5 Product Name: One Light Outdoor Fixture UPC: 783927262514 Category: Outdoor Wall Bracket Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.00
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Canyon View
Weight: 4.5
Product Name: One Light Outdoor Fixture
UPC: 783927262514
Category: Outdoor Wall Bracket
Glass: Honey Opalescent
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412509
Product Name 9148CV Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details