Capital Lighting, Inc. 6128-5-44 Mid. Chandeliers-Pillar Candle 412499

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 27.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Toasted Sienna Product Name: Five Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 27.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Toasted Sienna Product Name: Five Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6128-5-44 Mid. Chandeliers-Pillar Candle - 412499 - Capital Lighting, Inc.
Columbus, OH, USA
6128-5-44 Mid. Chandeliers-Pillar Candle
412499
6128-5-44 Mid. Chandeliers-Pillar Candle 412499
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 27.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Toasted Sienna Product Name: Five Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 27.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Toasted Sienna
Product Name: Five Light Chandelier
Category: Chandelier
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412499
Product Name 6128-5-44 Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details