PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.50
Extension: 7.75
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Titanium
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Etched Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 4.75
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 411989 |
| Product Name | 2570TT-ESDS Exterior -Wall Mount |
| Application | Residential; Outdoor |