Capital Lighting, Inc. 2572AR-DS Exterior -Hanging 411983

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Anchor Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Anchor Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
2572AR-DS Exterior -Hanging - 411983 - Capital Lighting, Inc.
Columbus, OH, USA
2572AR-DS Exterior -Hanging
411983
2572AR-DS Exterior -Hanging 411983
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Anchor Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Anchor Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Etched Amber Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411983
Product Name 2572AR-DS Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details