Capital Lighting, Inc. 2573AR-ES Exterior -Ceiling Mount 411797

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.75 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Anchor Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.75 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Anchor Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2573AR-ES Exterior -Ceiling Mount - 411797 - Capital Lighting, Inc.
Columbus, OH, USA
2573AR-ES Exterior -Ceiling Mount
411797
2573AR-ES Exterior -Ceiling Mount 411797
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.75 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Anchor Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 7.75
Bulb
Type: Fluorescent
Qty: 2
Wattage: 13
Finish: Anchor Bronze
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Etched Amber Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411797
Product Name 2573AR-ES Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details