Capital Lighting, Inc. 2573TT Exterior -Ceiling Mount 411794

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Titanium Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Titanium Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2573TT Exterior -Ceiling Mount - 411794 - Capital Lighting, Inc.
Columbus, OH, USA
2573TT Exterior -Ceiling Mount
411794
2573TT Exterior -Ceiling Mount 411794
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Titanium Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 7.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Titanium
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Etched Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411794
Product Name 2573TT Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details