Capital Lighting, Inc. 2574AR-DS Exterior -Hanging 411793

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Anchor Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Anchor Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
2574AR-DS Exterior -Hanging - 411793 - Capital Lighting, Inc.
Columbus, OH, USA
2574AR-DS Exterior -Hanging
411793
2574AR-DS Exterior -Hanging 411793
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Anchor Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 13.50
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Anchor Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Etched Amber Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411793
Product Name 2574AR-DS Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details