Capital Lighting, Inc. 2630OB-EST Exterior -Wall Mount 411769

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.00 Extension: 9 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Olde Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.00 Extension: 9 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Olde Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.00

Suppliers

Company
Product
Description
Supplier Links
2630OB-EST Exterior -Wall Mount - 411769 - Capital Lighting, Inc.
Columbus, OH, USA
2630OB-EST Exterior -Wall Mount
411769
2630OB-EST Exterior -Wall Mount 411769
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.00 Extension: 9 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Olde Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 12.00
Extension: 9
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Olde Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Light Amber Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 7.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411769
Product Name 2630OB-EST Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details